The MAX922 is a dual, ultra-low-power comparator designed for battery-powered systems, threshold detection, and oscillator circuits, operating from a single +2.5V to +11V or dual ±1.25V to ±5.5V supply. It draws less than 4μA supply current over temperature, features TTL/CMOS-compatible outputs capable of sourcing 40mA continuously, and includes an internal 1.182V ±1% reference for programmable hysteresis. The input voltage range extends from the negative rail to within 1.3V of the positive rail. Packaged in an 8-pin SO, it operates over -40°C to +85°C and withstands continuous short-circuit conditions when V+ ≤ 5.5V.
Analog Comparators Ultra Low-Power, Single/Dual-Supply Comp Product overview: MAX922CSA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX922CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX922CSA+T |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |