The MAX921ESA is a single ultra-low-power comparator in an 8-pin SO package, designed for battery-powered and low-voltage applications. It operates from a single +2.5V to +11V supply or dual ±1.25V to ±5.5V supplies, with an input voltage range extending from the negative rail to within 1.3V of the positive rail. It draws a maximum supply current of 4μA over the extended temperature range, includes a 1.182V ±1% internal bandgap reference, and features programmable hysteresis and TTL/CMOS-compatible outputs that can source up to 40mA continuously. The device has a propagation delay of 12μs with 10mV overdrive. It is rated for operation from -40°C to +85°C.
IC COMPARATOR 1 W/VOLT REF 8SOIC Product overview: MAX921ESA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX921ESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX921ESA |
| Product Name | 1 W Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |