The MAX921ESA is a single, ultra-low-power comparator with a 4μA maximum supply current over the extended temperature range, designed for single-supply operation from +2.5V to +11V or dual supplies of ±1.25V to ±5.5V. It includes an internal 1.182V ±1% bandgap reference and programmable hysteresis via the HYST pin. The input voltage range extends from the negative supply rail to within 1.3V of the positive rail. It features TTL/CMOS-compatible outputs capable of sourcing up to 40mA continuously, with a 12μs propagation delay under 10mV overdrive. The device is housed in an 8-pin SO package and operates over the -40°C to +85°C temperature range.
Analog Comparators Ultra Low-Power, Single/Dual-Supply Comp Product overview: MAX921ESA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX921ESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX921ESA+T |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |