The MAX921CSA+T is a single ultra-low-power comparator in an 8-pin SO package, designed for battery-powered systems and threshold detection applications. It operates from a single +2.5V to +11V supply or dual ±1.25V to ±5.5V supplies, with quiescent current under 4μA over temperature. Input voltage range extends from the negative rail to within 1.3V of the positive rail. The device includes an internal 1.182V ±1% bandgap reference, programmable hysteresis via the HYST pin, and TTL/CMOS-compatible outputs capable of sourcing up to 40mA continuously. Propagation delay is 12μs with 10mV overdrive. Operating temperature range is 0°C to +70°C.
Analog Comparators Ultra Low-Power, Single/Dual-Supply Comp Product overview: MAX921CSA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX921CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX921CSA+T |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |