The MAX921CPA is a single, ultra-low-power comparator in an 8-pin plastic DIP package, designed for battery-powered systems and threshold detection applications. It operates from a single +2.5V to +11V supply or dual ±1.25V to ±5.5V supplies, with an input voltage range extending from the negative rail to within 1.3V of the positive rail. The device draws less than 4μA supply current over temperature and includes an internal 1.182V ±1% bandgap reference. It features programmable hysteresis, TTL/CMOS-compatible outputs capable of sourcing up to 40mA continuously, and a propagation delay of 12μs with 10mV overdrive. The part is rated for 0°C to +70°C operation.
IC COMPARATOR 1 W/VOLT REF 8DIP Product overview: MAX921CPA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX921CPA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX921CPA |
| Product Name | 1 W Linear Comparator IC |
| Operating Temperature | 0 C (32 F) |