The MAX9203 is a single low-power, high-speed voltage comparator with TTL-compatible outputs and active internal pullups, designed for fast signal discrimination in applications such as A/D converters and line receivers. It operates from a single +5V analog supply or split ±5V supplies, with an input common-mode range that includes the negative rail. The device features a 7ns typical propagation delay at 5mV overdrive and consumes 9mW at +5V. It has a latch input for output state control, TTL-compatible latch inputs, and is available in an 8-pin narrow SO package measuring 5.0mm × 3.9mm. The operating temperature range is -40°C to +85°C, and it is compatible with a digital supply of +5V. Output high voltage is 3.0V minimum at 1mA sink, and output low voltage is 0.4V maximum at 8mA source.
Analog Comparators Low-Cost, 7ns, Low-Power Voltage Compara Product overview: MAX9203ESA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9203ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9203ESA+ |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |