The MAX9201EUE+ is a quad voltage comparator with TTL-compatible outputs and active internal pullups, designed for high-speed applications such as A/D converters and line receivers. It operates from a single +5V analog supply or dual ±5V supplies, with an input common-mode range that includes the negative rail. The device exhibits a 7ns typical propagation delay at 5mV overdrive and consumes 33mW of power at +5V with VEE grounded. It is housed in a 16-pin TSSOP package and operates over a temperature range of -40°C to +85°C. Output latches are not included, distinguishing it from the MAX9202 and MAX9203 variants. The digital supply pin is not used in this configuration, as it lacks latch inputs.
Analog Comparators Low-Cost, 7ns, Low-Power Voltage Compara Product overview: MAX9201EUE+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9201EUE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9201EUE+ |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |