The MAX918ESA+ is a nanopower comparator with an open-drain output, designed for ultra-low-power applications including 2-cell battery monitoring. It operates from a 1.8V to 5.5V supply, consumes 750nA of supply current with reference, and features an internal 1.245V ±1.5% reference. The input voltage range extends 200mV beyond the rails, and it includes internal hysteresis for clean switching. It is packaged in an 8-pin SO and is specified for the -40°C to +85°C temperature range.
Analog Comparators SOT23, 1.8V, Nanopower, Beyond-the-Rails Product overview: MAX918ESA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX918ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX918ESA+ |
| Product Name | 1.8V SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |