The MAX9144 is a quad high-speed comparator optimized for 3V and 5V single-supply applications, featuring 40ns propagation delay and 150μA per-comparator supply current. It supports rail-to-rail input voltage range and outputs that swing within 0.3V of either supply rail without external pullup circuitry. Internal hysteresis ensures clean switching with slow input signals. The device is available in 14-pin SO and TSSOP packages. All input and output pins tolerate continuous short-circuit conditions to either supply rail. It operates over -40°C to +85°C and meets AEC-Q100 qualification for automotive use in specific variants.
IC COMPARATOR 4 GEN PUR 14SOIC Product overview: MAX9144ESD from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9144ESD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9144ESD |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |