The MAX9144 is a quad, high-speed comparator optimized for 3V and 5V single-supply systems, with 40ns propagation delay and 150μA supply current per comparator. It features rail-to-rail input voltage range, outputs that swing within 0.3V of both supply rails, and internal hysteresis for clean switching. Available in 14-pin SO and TSSOP packages, it operates from -40°C to +85°C, with digital outputs compatible with CMOS and TTL logic. All input and output pins tolerate continuous short-circuit conditions to either rail.
Analog Comparators 40ns, Low-Power, 3V/5V, Rail-to-Rail Sin Product overview: MAX9144ESD+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9144ESD+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9144ESD+T |
| Product Name | Low-Power 3V 5V Linear Comparator IC |
| RoHS Compliant | RoHS |