The MAX9140AAXK/V+T is a single, high-speed comparator optimized for 3V and 5V supply systems, featuring 40ns propagation delay and 150μA supply current per channel. It is housed in a 5-pin SC70 package and supports rail-to-rail input voltage range with outputs swinging within 0.3V of either supply rail. Internal hysteresis ensures clean switching, and all pins tolerate continuous short-circuit to either supply rail. This variant is AEC-Q100 qualified for automotive applications and operates over a temperature range of -40°C to +125°C.
Analog Comparators 40ns, Low-Power, 3V/5V, Rail-to-Rail Sin Product overview: MAX9140AAXK+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9140AAXK+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9140AAXK+T |
| Product Name | Low-Power 3V 5V Linear Comparator IC |
| RoHS Compliant | RoHS |