The MAX913 is a single, ultra-fast, low-power precision TTL comparator with differential inputs and complementary TTL outputs, designed for high-speed applications such as zero-crossing detection and switching regulators. It operates from a single +5V or dual ±5V supply, draws 6mA per comparator at +5V, and features a propagation delay of 10ns typical. The input range extends below the negative supply rail, and the device remains stable in the linear region with a low offset voltage of 0.8mV. It is available in an 8-pin µMAX package, measuring 3mm × 3mm, and is rated for operation from -40°C to +85°C. The MAX913EUA+ variant matches this package and temperature range.
Analog Comparators Single/Dual, Ultra-Fast, Low-Power, Prec Product overview: MAX913EUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX913EUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX913EUA+ |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |