The MAX913 is a single, ultra-fast, low-power precision TTL comparator with differential inputs and complementary outputs, designed for high-speed applications such as zero-crossing detection and switching regulators. It operates from a single +5V or dual ±5V supply, draws 6mA per comparator at +5V, and has a propagation delay of 10ns typical. The input voltage range extends below the negative supply, and the device is stable in the linear region. It is available in an 8-pin SO package with a temperature range of -40°C to +85°C for the ESA variant. The part has an input offset voltage of 0.8mV maximum and supports latch control.
IC COMPARATOR 1 W/LATCH 8SOIC Product overview: MAX913ESA-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX913ESA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX913ESA-T |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |