The MAX913 is a single, ultra-fast, low-power comparator with differential inputs and complementary TTL outputs, designed for precision timing and signal conditioning in single +5V or dual ±5V applications. It is available in an 8-pin SO package, measures 5.0mm x 6.2mm, and operates from -40°C to +85°C. The device has a typical propagation delay of 10ns, supply current of 6mA per comparator, input offset voltage of 0.8mV, and input voltage range extending below the negative rail. Output stability is maintained in the linear region, and inputs can exceed either supply voltage. The MAX913CSA variant is an 8-pin SO package option within this series.
IC COMPARATOR 1 W/LATCH 8SOIC Product overview: MAX913CSA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX913CSA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX913CSA |
| Product Name | 1 W Linear Comparator IC |
| Operating Temperature | 0 C (32 F) |