The MAX912ESE is a dual, high-speed, low-power comparator with differential inputs and complementary TTL outputs, designed for single +5V or dual ±5V operation. It features a propagation delay of 10ns typical, supply current of 6mA per comparator at +5V, and an input voltage range extending below the negative rail. The device is housed in a 16-pin narrow SO package and operates over a temperature range of -40°C to +85°C. Its inputs can exceed either supply voltage, and it remains stable in the linear region with no minimum slew-rate requirement. Offset voltage is 0.8mV maximum, and common-mode rejection ratio exceeds 80dB.
Analog Comparators Single/Dual, Ultra-Fast, Low-Power, Prec Product overview: MAX912ESE+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX912ESE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX912ESE+T |
| Product Name | Low-Power Dual Linear Comparator IC |
| RoHS Compliant | RoHS |