The MAX912 is a dual, high-speed, low-power comparator with differential inputs and complementary TTL outputs, designed for single +5V or dual ±5V operation. It features a 10ns typical propagation delay, 6mA per comparator supply current, and an input voltage range extending below the negative rail. The MAX912CSE variant is packaged in a 16-pin narrow SOIC and operates from 0°C to +70°C. Output stability is maintained in the linear region, and inputs can exceed either supply voltage. It includes independent latch controls and meets the stated electrical specifications for offset voltage, current, and common-mode rejection under specified conditions.
IC COMPARATOR 2 W/LATCH 16SOIC Product overview: MAX912CSE from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX912CSE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX912CSE |
| Product Name | 2 W Linear Comparator IC |
| Operating Temperature | 0 C (32 F) |