The MAX9120 is a nanopower comparator with an open-drain output, designed for ultra-low-power applications such as 2-cell battery monitoring. It operates from a supply voltage as low as +1.6V and draws a supply current of 350nA. The device features Beyond-the-Rails input voltage range extending 200mV beyond the supply rails, internal hysteresis for clean switching, and no phase reversal under overdriven inputs. It is packaged in a 5-pin SC70 format with dimensions of 3.80mm to 4.00mm in width and 5.80mm to 6.20mm in length. The operating temperature range is -40°C to +85°C.
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: MAX9120EXK-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9120EXK-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9120EXK-T |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |