The MAX9120 is a nanopower comparator with an open-drain output, designed for battery-monitoring and low-power systems. It operates from a 1.6V supply, draws 350nA supply current, and features Beyond-the-Rails input capability extending 200mV beyond the supply rails. The device is available in an 8-pin SO package, with an operating temperature range of -40°C to +85°C. Its output stage supports up to ±5mA drive current and includes internal hysteresis for clean switching without phase reversal.
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: MAX9120ESA+T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9120ESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9120ESA+T |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |