The MAX9119 is a nanopower comparator with a push-pull output, designed for low-power battery-monitoring applications. It operates from a 1.6V to 5.5V supply, drawing 350nA of supply current. The device features Beyond-the-Rails input capability, internal hysteresis for clean switching, and a CMOS push-pull output capable of sourcing or sinking ±5mA. It is available in a 5-pin SC70 package measuring 1.35mm to 1.75mm in height, with a body width of 3.8mm to 4.0mm. The part operates reliably from -40°C to +85°C, with no phase reversal under overdriven inputs.
INTEGRATED CIRCUIT / Comparator Product overview: MAX9119EXK+TG08 from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9119EXK+TG08 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9119EXK+TG08 |
| Product Name | Linear Comparator IC |
| Package Type | Tape & Reel |