The MAX9109 is a single, low-power, high-speed TTL comparator designed for single +5V supply operation, featuring a 25ns propagation delay, 350μA supply current per channel, internal 2mV hysteresis, and TTL-compatible outputs. It is available in a 6-pin SOT23 package and includes an internal output latch. The device operates from −40°C to +85°C with a common-mode input range extending from 200mV below ground to 1.5V below the positive supply rail. No external pullup is required for the output.
IC COMPARATOR 1 W/LATCH SOT6 Product overview: MAX9109EUT-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9109EUT-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9109EUT-T |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |