The MAX9109ESA+ is a single, low-power TTL comparator with a 25ns propagation delay and 350μA supply current per channel, designed for operation from a single 4.5V to 5.5V supply. It features an internal 2mV hysteresis, a wide input common-mode range extending from 200mV below ground to 1.5V below the positive rail, and a TTL-compatible output that requires no external pullup. The device is housed in an 8-pin SO package and includes an internal latch. Operation is guaranteed over the -40°C to +85°C temperature range.
Analog Comparators 25ns, Dual/Quad/Single, Low-Power, TTL C Product overview: MAX9109ESA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9109ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9109ESA+ |
| Product Name | Low-Power Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |