The MAX9109 is a single-channel, high-speed, low-power TTL comparator designed for single +5V supply operation. It features a 25ns propagation delay with 10mV input overdrive and consumes 350µA per comparator. The device operates over a 4.5V to 5.5V supply range with an input common-mode range extending from 200mV below ground to 1.5V below the positive rail. Internal hysteresis of 2mV ensures clean switching, and the output is TTL-compatible without requiring external pullup circuitry. The MAX9109 is available in an 8-pin SO package and includes an internal latch. It is specified for operation from -40°C to +85°C.
Analog Comparators 25ns, Dual/Quad/Single, Low-Power, TTL C Product overview: MAX9109ESA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9109ESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9109ESA+T |
| Product Name | Low-Power Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |