The MAX9108 is a quad, low-power, high-speed TTL comparator designed for single +5V operation, featuring a 25ns propagation delay with 10mV input overdrive and 350µA supply current per comparator. It supports an input common-mode range extending from 200mV below ground to 1.5V below the positive supply rail, with internal 2mV hysteresis for clean switching. The device is available in a 14-pin TSSOP package and operates from -40°C to +85°C. Output stages are TTL-compatible, requiring no external pullup resistors.
Analog Comparators 25ns, Dual/Quad/Single, Low-Power, TTL C Product overview: MAX9108EUD+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9108EUD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9108EUD+ |
| Product Name | Low-Power Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |