The MAX9108 is a quad, low-power TTL comparator designed for single +5V supply operation, with a propagation delay of 25ns and 1.75mW power consumption per comparator. It features a wide input common-mode range extending from 200mV below ground to within 1.5V of the positive supply, internal 2mV hysteresis, and TTL-compatible outputs without external pullup requirements. The device is packaged in a 14-pin SO package, operates over a -40°C to +85°C temperature range, and has a 4.5V to 5.5V supply voltage range. The MAX9108ESD+T variant is included in the ordering information for this series.
Analog Comparators 25ns, Dual/Quad/Single, Low-Power, TTL C Product overview: MAX9108ESD+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9108ESD+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9108ESD+T |
| Product Name | Low-Power Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |