The MAX9101 is a micropower comparator designed for single-cell battery-powered systems, operating from 1.0V to 5.5V with a quiescent current of 5µA. It features an open-drain output, enabling use in mixed-voltage designs, and includes a wide input common-mode range that extends to the negative rail. Propagation delay is less than 4µs, with rise and fall times of 100ns under a 15pF load. The device is housed in a tiny SOT23-5 package and operates over a temperature range of -40°C to +85°C.
Analog Comparators +1.0V Micropower SOT23 Comparators Product overview: MAX9101EUK+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +1.0V, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, +1.0V, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9101EUK+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9101EUK+T |
| Product Name | +1.0V SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |