The MAX9095 is a quad, low-voltage comparator with internal 2mV hysteresis for noise immunity, designed for portable and battery-powered applications. It operates from +1.8V to +5.5V with a guaranteed temperature range of -40°C to +125°C, and features open-drain outputs, 100ns propagation delay, and 65μA per channel supply current at +5.0V. The device is available in a 14-pin TSSOP or SO package. Input common-mode range includes ground, and output saturation voltage is 120mV at 4mA sink current. No phase reversal occurs with overdriven inputs, and it supports fast response with low input bias current.
Analog Comparators General-Purpose, Low-Voltage, Quad, Tiny Product overview: MAX9095AUD+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9095AUD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9095AUD+ |
| Product Name | Quad Linear Comparator IC |
| RoHS Compliant | RoHS |