The MAX9095 is a quad, low-voltage comparator with open-drain outputs, designed for general-purpose portable and battery-powered applications. It operates from +1.8V to +5.5V and supports an automotive temperature range of -40°C to +125°C. Each channel draws 65μA at +5.0V supply, with a 100ns propagation delay and internal 2mV hysteresis for noise immunity. The input common-mode range includes ground, and the output saturation voltage is 120mV at 1mA sink current. It is available in a 14-pin TSSOP or SO package.
Analog Comparators General-Purpose, Low-Voltage, Quad, Tiny Product overview: MAX9095ASD+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9095ASD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9095ASD+ |
| Product Name | Quad Linear Comparator IC |
| RoHS Compliant | RoHS |