The MAX9094 is a quad, low-voltage comparator designed for general-purpose portable and battery-powered applications, featuring open-drain outputs and internal 2mV hysteresis in its MAX9095 variant. It operates from +1.8V to +5.5V with a supply current of 220μA to 360μA for all four channels at +5.0V, and supports a wide operating temperature range of -40°C to +125°C. The device offers a 100ns propagation delay, input common-mode range including ground, and output saturation voltage of 120mV. It is available in a 14-pin TSSOP or SO package.
Analog Comparators General-Purpose, Low-Voltage, Quad, Tiny Product overview: MAX9094AUD+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9094AUD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9094AUD+ |
| Product Name | Quad Linear Comparator IC |
| RoHS Compliant | RoHS |