The MAX9093 is a dual, low-voltage comparator with internal 2mV hysteresis for noise immunity, designed for portable and battery-powered applications. It operates from +1.8V to +5.5V and allows input common-mode voltage down to ground. The device features open-drain outputs, 100ns propagation delay, and a 65μA per channel supply current at +5.0V. It is available in an 8-pin SOT23/μMAX package and is characterized over the -40°C to +125°C temperature range. Output saturation voltage is 120mV at 1mA sink current.
Analog Comparators General-Purpose, Low-Voltage, Dual, Tiny Product overview: MAX9093AUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9093AUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9093AUA+ |
| Product Name | Dual Linear Comparator IC |
| RoHS Compliant | RoHS |