The MAX9092 is a dual, low-voltage comparator with open-drain outputs, designed for portable and battery-powered applications. It operates from +1.8V to +5.5V, supports an extended temperature range of -40°C to +125°C, and draws 130μA to 300μA supply current per channel depending on temperature. It features a 100ns propagation delay, 120mV output saturation voltage, and input common-mode range extending to ground. The device is available in an 8-pin SOT23/μMAX package. Internal hysteresis is not present in this variant.
Analog Comparators General-Purpose, Low-Voltage, Dual, Tiny Product overview: MAX9092AUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9092AUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9092AUA+ |
| Product Name | Dual Linear Comparator IC |
| RoHS Compliant | RoHS |