The MAX908 is a quad, high-speed, ultra-low-power voltage comparator designed for single +5V supply operation, with a 40ns propagation delay and 3.5mW power consumption per comparator. It features TTL-compatible outputs, internal hysteresis, and an input common-mode range extending from 200mV below ground to within 1.5V of the positive supply. The MAX908CPD+ is available in a 14-pin plastic DIP package and operates from 0°C to +70°C. Inputs and outputs are short-circuit protected, and the device supports single-supply operation with a 4.5V to 5.5V range.
Analog Comparators Dual/Quad/Single, High-Speed, Ultra-Low- Product overview: MAX908CPD+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX908CPD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX908CPD+ |
| Product Name | Low-Power Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |