The MAX907ESA is a dual, high-speed, ultra-low-power voltage comparator designed for single +5V supply operation, with a 40ns propagation delay and 3.5mW power dissipation per comparator. It features TTL-compatible outputs, internal hysteresis, and an input common-mode range extending 200mV below ground. The device operates from -40°C to +85°C and is housed in an 8-pin SO package. All inputs and outputs are short-circuit protected.
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MAX907ESA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX907ESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX907ESA |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |