The MAX9077 is a dual comparator optimized for low-power, single-supply operation from 2.1V to 5.5V, consuming 3µA per comparator with a 580ns propagation delay. It features ground-sensing inputs, rail-to-rail input and output swing, and no differential clamp between inputs, allowing rail-to-rail differential voltage operation. The device tolerates continuous short-circuit conditions to either rail and drives outputs rail-to-rail with up to 2mA load. It is available in an 8-pin µMAX package and operates from -40°C to +85°C.
Analog Comparators Low-Cost, Ultra-Small, 3 A Single-Supply Comparators Product overview: MAX9077EUA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 3 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9077EUA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9077EUA+T |
| Product Name | 3 A Linear Comparator IC |
| RoHS Compliant | RoHS |