The MAX9077 is a dual comparator designed for low-power, single-supply applications from 2.1V to 5.5V, with a propagation delay of 580ns and 3µA quiescent current per comparator. It features rail-to-rail input and output operation, ground-sensing inputs, and tolerance to continuous short-circuit conditions. The device is available in an 8-pin SOT23 package and operates from -40°C to +85°C. The output stage supports up to 2mA sink or source current with rail-to-rail swing, making it suitable for TTL/CMOS logic interfacing.
IC COMPARATOR 2 GEN PUR SOT23-8 Product overview: MAX9077EKA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9077EKA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9077EKA |
| Product Name | SOT23 Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |