The MAX9075EUK is a single comparator in a 5-pin SOT23 package, designed for low-power, single-supply operation from 2.1V to 5.5V. It consumes 3µA per comparator at 5V and has a propagation delay of 580ns. The device features ground-sensing inputs, rail-to-rail output swing, and tolerance for continuous short-circuit conditions to either rail. It operates from -40°C to +85°C and supports common-mode input voltages from -0.2V to VCC-1.2V.
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MAX9075EUK from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9075EUK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9075EUK |
| Product Name | SOT23 Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |