The MAX9075EUK+T is a single comparator optimized for low-power, single-supply operation from 2.1V to 5.5V, consuming 3µA per comparator with a 580ns propagation delay. It features ground-sensing inputs, rail-to-rail input and output voltage ranges, and no differential clamp between inputs, allowing full rail-to-rail differential swing. The device tolerates continuous short circuits to either supply rail and provides TTL/CMOS-compatible outputs with up to 2mA drive. It is housed in a 5-pin SOT23 package with an operating temperature range of -40°C to +85°C.
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MAX9075EUK-T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9075EUK-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9075EUK-T |
| Product Name | SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |