The MAX9065EUK+ is a nanoPower window comparator designed for portable electronic applications with tight power and space constraints, available in a 5-pin SOT23 package. It operates from 1.0V to 5.5V with a maximum supply current of 1μA and features a -0.3V to +5.5V input voltage range. The device has a fixed upper threshold of 3.0V and lower threshold of 4.2V, with an extended operating temperature range of -40°C to +85°C. It includes a push-pull output and high RF immunity, with input current dropping to zero when powered down. Hysteresis is specified at ±1.0%.
Analog Comparators Ultra-Small, Low-Power Window Comparator Product overview: MAX9065EUK+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9065EUK+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9065EUK+T |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |