The MAX9063 is a single, ultra-low-power comparator designed for portable electronics with tight space and power constraints, available in a 4-bump UCSP package measuring 1mm x 1mm x 0.6mm. It operates from a 1.0V to 5.5V supply with a maximum supply current of 1.1µA and features an internal 0.2V reference. Propagation delay is 15µs max, and it functions over the -40°C to +85°C temperature range. The device has a -0.3V to +5.5V input voltage range and includes internal filtering for high RF immunity.
Analog Comparators Ultra-Small, Low-Power Single Comparator Product overview: MAX9063EBS+TG45 from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9063EBS+TG45 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9063EBS+TG45 |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |