The MAX9062 is a single comparator with an internal 0.2V reference, designed for portable electronics requiring ultra-low power and minimal board space. It operates from a 1.0V to 5.5V supply and consumes a maximum supply current of 700nA. The device features an input voltage range of -0.3V to +5.5V, a propagation delay of 15μs, and an extended operating temperature range of -40°C to +85°C. It is available in a 4-bump UCSP package measuring 1mm x 1mm x 0.6mm, with a footprint equal to two 0402 resistors. The output is push-pull or open-drain, and the comparator maintains high input impedance even when powered down. It includes internal filtering for RF immunity and is RoHS-compliant with a protective die coating.
Analog Comparators Ultra-Small, Low-Power Single Comparator Product overview: MAX9062EBS+TG45 from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9062EBS+TG45 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9062EBS+TG45 |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |