The MAX9060EUK+T is a single nanoPower comparator in a 5-pin SOT23 package, designed for portable electronics with tight power and board space constraints. It operates from a 1.0V to 5.5V supply, draws a maximum supply current of 100nA, and supports an input voltage range of -0.3V to +5.5V. The device features an external reference voltage range of 0.9V to 5.5V, a propagation delay of 15μs max, and operates over the extended temperature range of -40°C to +85°C. It has an open-drain output and includes internal filtering for high RF immunity.
Analog Comparators Ultra-Small, Low-Power Single Comparator Product overview: MAX9060EUK+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9060EUK+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9060EUK+T |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |