The MAX9052BEUA+ is a micropower, single-supply comparator with an integrated precision voltage reference, housed in a 6-pin SOT23 package. It operates from 2.7V to 5.5V and consumes 60μA at 5V supply. The device features rail-to-rail inputs and outputs, a 400ns propagation delay, and internal ±3mV hysteresis. The voltage reference outputs 2.500V with ±1% initial accuracy and 100ppm/°C temperature coefficient (B grade). The output stage sinks and sources up to 8mA. The comparator input bias current is typically 1.0pA and input offset voltage is typically 0.5mV. It supports capacitive loads up to 4.7nF and operates from -40°C to +85°C. The device is RoHS-compliant and uses an open-drain output.
Analog Comparators Micropower, Single-Supply, UCSP/SOT23 Co Product overview: MAX9052BEUA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9052BEUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9052BEUA+ |
| Product Name | SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |