The MAX9052 is a micropower, single-supply comparator with an integrated precision voltage reference, designed for battery-operated systems operating from 2.7V to 5.5V. It features dual comparators and a 2.5V reference in a 6-pin SOT23 package, consuming 55µA quiescent supply current with 400ns propagation delay. The comparators have rail-to-rail inputs and outputs, with ±3mV internal hysteresis and input bias current of 1.0pA. The voltage reference offers ±1% initial accuracy and 100ppm/°C temperature coefficient for B-grade versions, supporting capacitive loads up to 4.7nF. The output stage sources and sinks up to 8mA.
Analog Comparators Micropower, Single-Supply, UCSP/SOT23 Co Product overview: MAX9052BEUA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9052BEUA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9052BEUA+T |
| Product Name | SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |