The MAX9052AESA+ is a dual comparator with integrated precision voltage reference in an 8-pin SO package, designed for micropower, single-supply applications between 2.5V and 5.5V. It consumes 60μA typical supply current at 5V and features rail-to-rail inputs and outputs, 400ns propagation delay, and internal ±3mV hysteresis. The voltage reference provides 2.500V with ±0.4% maximum initial accuracy and 6ppm/°C typical temperature coefficient, stable into capacitive loads up to 4.7nF. The output stage sinks and sources up to 8mA. The device operates over a temperature range of -40°C to +85°C.
Analog Comparators Micropower, Single-Supply, UCSP/SOT23 Co Product overview: MAX9052AESA+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9052AESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9052AESA+ |
| Product Name | SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |