The MAX9043 is a dual comparator with an integrated precision voltage reference designed for micropower, single-supply operation in battery-powered systems. It operates from 2.5V to 5.5V and consumes 55μA of supply current. The device features rail-to-rail inputs and outputs, 400ns propagation delay, and internal ±3mV hysteresis. The comparator outputs sink and source up to 8mA, and the reference provides 2.048V with ±0.4% initial accuracy and 6ppm/°C temperature coefficient for A-grade variants. It is available in a 6-pin SOT23 package.
Analog Comparators Micropower, Single-Supply, UCSP/SOT23 Co Product overview: MAX9043BEUB+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9043BEUB+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9043BEUB+ |
| Product Name | SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |