The MAX9041AEUT+T is a micropower, single-supply comparator with an integrated precision voltage reference in a 6-pin SOT23 package. It operates from 2.5V to 5.5V and consumes 40μA quiescent supply current. The comparator features rail-to-rail inputs and outputs, 400ns propagation delay, and internal ±3mV hysteresis. The voltage reference output is 2.048V with ±0.4% initial accuracy and a typical temperature coefficient of 6ppm/°C. The output stage can source or sink up to 8mA, and the reference can handle capacitive loads up to 4.7nF. The part is rated for operation from -40°C to +85°C.
Analog Comparators Micropower, Single-Supply, UCSP/SOT23 Co Product overview: MAX9041AEUT+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9041AEUT+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9041AEUT+T |
| Product Name | SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |