The MAX9040BEUK+T is a micropower single-supply comparator with an integrated 2.048V precision voltage reference in a 5-pin SOT23 package. It operates from 2.5V to 5.5V with a quiescent supply current of 40μA and a propagation delay of 400ns. The comparator features rail-to-rail inputs and outputs, internal ±3mV hysteresis, and an input offset voltage typically 0.5mV. The voltage reference has ±0.4% initial accuracy and a 6ppm/°C temperature coefficient, stable for capacitive loads up to 4.7nF. The output stage can sink and source up to 8mA.
IC COMPARATOR 1 W/VOLT REF SOT23 Product overview: MAX9040BEUK+T from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W, SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9040BEUK+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9040BEUK+T |
| Product Name | 1 W SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |