The MAX903 is a quad, high-speed, low-power voltage comparator with TTL-compatible outputs and active internal pull-ups, designed for applications such as fast A/D converters and line receivers. It features a propagation delay of 8 ns (typical) and consumes 18 mW per comparator at +5V. The analog input common-mode range includes the negative supply rail, enabling ground sensing with a single supply. It supports flexible analog supply voltages from +5V to +10V or ±5V, and has separate analog and digital power supplies. The device is available in an 8-pin SO package and operates from -40°C to +85°C for the E-grade version. The MAX903 does not include latch inputs, differing from the MAX900, MAX902, and MAX903 variants that do. The part is not recommended for new designs.
Analog Comparators High-Speed, Low-Power Voltage Comparator Product overview: MAX903CSA+T from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX903CSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX903CSA+T |
| Product Name | Low-Power Linear Comparator IC |
| RoHS Compliant | RoHS |