The MAX9034 is a quad comparator designed for single-supply operation from +2.5V to +5.5V, with a propagation delay of 188ns and a supply current of 35μA per comparator over the -40°C to +125°C temperature range. It features 4mV built-in hysteresis for noise immunity, rail-to-rail output swing, and an input common-mode range extending from the negative supply to within 1.1V of the positive supply. The device is available in a 14-pin TSSOP package and is qualified for automotive applications. The MAX9034ASD+ variant is a lead-free, RoHS-compliant package option.
Analog Comparators Low-Cost, Ultra-Small, Single/Dual/Quad Product overview: MAX9034ASD+ from Analog Devices / Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9034ASD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9034ASD+ |
| Product Name | Dual Quad Linear Comparator IC |
| RoHS Compliant | RoHS |