The MAX9032 is a dual comparator optimized for single-supply operation from +2.5V to +5.5V, with 188ns propagation delay and 35µA per-comparator supply current over -40°C to +125°C. It features 4mV built-in hysteresis, rail-to-rail output swing, and operates with an input common-mode range from the negative supply to within 1.1V of the positive supply. The device is available in an 8-pin SOT23 package. It has no phase reversal for overdriven inputs and consumes only 0.05µA in shutdown mode when enabled. The output stage minimizes switching current during transitions, reducing power-supply glitches.
IC COMPARATOR 2 GEN PUR SOT23-8 Product overview: MAX9032AKA from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9032AKA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9032AKA |
| Product Name | SOT23 Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |