The MAX9031 is a single, low-power comparator optimized for single-supply operation from +2.5V to +5.5V, with a 188ns propagation delay and 35µA supply current per comparator over the -40°C to +125°C temperature range. It features 4mV built-in hysteresis for noise immunity and a rail-to-rail output swing. The device is available in a 5-pin SC70 package. Its input common-mode range extends from the negative supply to within 1.1V of the positive supply. No phase reversal occurs under overdriven input conditions. The MAX9031AXK+ variant is specified for automotive applications with an operating temperature range of -40°C to +125°C and is RoHS-compliant.
INTEGRATED CIRCUIT Product overview: MAX9031AXK+TG05 from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MAX9031AXK+TG05 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-MAX9031AXK+TG05 |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |